Watts Ductile Iron On-Off Float Valve (4" and Smaller) 972GD

Description
Designed to close drip tight when water level reaches the adjustable high-level setpoint, and open fully when water level is below the adjustable low-level setpoint to increase tank circulation. High and low levels are separately adjustable by positioning stop collars on the float rod(s) at desired opening and closing setpoints. If desired, the on-off action of the valve can be "reversed" by modifying the hydraulic connections of the On-Off Float Pilot. The Float Pilot may be either valve or remote mounted.
Datasheet
Description
Designed to close drip tight when water level reaches the adjustable high-level setpoint, and open fully when water level is below the adjustable low-level setpoint to increase tank circulation. High and low levels are separately adjustable by positioning stop collars on the float rod(s) at desired opening and closing setpoints. If desired, the on-off action of the valve can be "reversed" by modifying the hydraulic connections of the On-Off Float Pilot. The Float Pilot may be either valve or remote mounted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ductile Iron On-Off Float Valve (4
North Andover, MA, USA
Ductile Iron On-Off Float Valve (4" and Smaller)
972GD
Ductile Iron On-Off Float Valve (4" and Smaller) 972GD
Designed to close drip tight when water level reaches the adjustable high-level setpoint, and open fully when water level is below the adjustable low-level setpoint to increase tank circulation. High and low levels are separately adjustable by positioning stop collars on the float rod(s) at desired opening and closing setpoints. If desired, the on-off action of the valve can be "reversed" by modifying the hydraulic connections of the On-Off Float Pilot. The Float Pilot may be either valve or remote mounted.

Designed to close drip tight when water level reaches the adjustable high-level setpoint, and open fully when water level is below the adjustable low-level setpoint to increase tank circulation. High and low levels are separately adjustable by positioning stop collars on the float rod(s) at desired opening and closing setpoints.
If desired, the on-off action of the valve can be "reversed" by modifying the hydraulic connections of the On-Off Float Pilot. The Float Pilot may be either valve or remote mounted.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 972GD
Product Name Ductile Iron On-Off Float Valve (4" and Smaller)
Valve Type Float
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009762-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
6.5mm FLEXISOL - 15-211P1009HH+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
VALVES - BP-075-PVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details