Watts Stainless Steel Two-Way Flow Altitude Valve 960GS-17

Description
Designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip tight when high water level is achieved. The valve also opens allowing return flow (tank discharge), when upstream pressure falls below reservoir head pressure. It controls water level by remotely sensing static tank head pressure through a field installed sensing line, and opens when the water level is below the adjustable setpoint and closes drip tight when the level is above the adjustable setpoint.
Datasheet
Description
Designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip tight when high water level is achieved. The valve also opens allowing return flow (tank discharge), when upstream pressure falls below reservoir head pressure. It controls water level by remotely sensing static tank head pressure through a field installed sensing line, and opens when the water level is below the adjustable setpoint and closes drip tight when the level is above the adjustable setpoint.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Two-Way Flow Altitude Valve - 960GS-17 - Watts
North Andover, MA, USA
Stainless Steel Two-Way Flow Altitude Valve
960GS-17
Stainless Steel Two-Way Flow Altitude Valve 960GS-17
Designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip tight when high water level is achieved. The valve also opens allowing return flow (tank discharge), when upstream pressure falls below reservoir head pressure. It controls water level by remotely sensing static tank head pressure through a field installed sensing line, and opens when the water level is below the adjustable setpoint and closes drip tight when the level is above the adjustable setpoint.

Designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip tight when high water level is achieved. The valve also opens allowing return flow (tank discharge), when upstream pressure falls below reservoir head pressure. It controls water level by remotely sensing static tank head pressure through a field installed sensing line, and opens when the water level is below the adjustable setpoint and closes drip tight when the level is above the adjustable setpoint.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 960GS-17
Product Name Stainless Steel Two-Way Flow Altitude Valve
Valve Type Altitude Valve
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009041-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
10mm PICOSOL - 11-211PI01-H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
VALVES - BP90-025-SS-T-SW-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details