Watts Stainless Steel Pressure Relief and Surge Anticipator Control Valve 925GS

Description
Designed to minimize the effects of water hammer and pressure surges resulting from: 1) Normal pump starting and stopping operations or 2) Mechanical or electrical power failure situations. The valve senses pressure changes above and below normal pumping operation directly from the pump station discharge header, and opens on either a high or low pressure signal If discharge header pressure exceeds the adjustable setpoint, the valve opens quickly to dissipate the high pressure surge. If discharge header pressure falls below the adjustable setpoint, the valve opens in anticipation of a returning high pressure wave. This condition normally occurs during a mechanical or electrical power failure situation. The valve is equipped with a unique hydraulic accumulator closing system to avoid system siphonage.
Datasheet
Description
Designed to minimize the effects of water hammer and pressure surges resulting from: 1) Normal pump starting and stopping operations or 2) Mechanical or electrical power failure situations. The valve senses pressure changes above and below normal pumping operation directly from the pump station discharge header, and opens on either a high or low pressure signal If discharge header pressure exceeds the adjustable setpoint, the valve opens quickly to dissipate the high pressure surge. If discharge header pressure falls below the adjustable setpoint, the valve opens in anticipation of a returning high pressure wave. This condition normally occurs during a mechanical or electrical power failure situation. The valve is equipped with a unique hydraulic accumulator closing system to avoid system siphonage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Pressure Relief and Surge Anticipator Control Valve - 925GS - Watts
North Andover, MA, USA
Stainless Steel Pressure Relief and Surge Anticipator Control Valve
925GS
Stainless Steel Pressure Relief and Surge Anticipator Control Valve 925GS
Designed to minimize the effects of water hammer and pressure surges resulting from: 1) Normal pump starting and stopping operations or 2) Mechanical or electrical power failure situations. The valve senses pressure changes above and below normal pumping operation directly from the pump station discharge header, and opens on either a high or low pressure signal If discharge header pressure exceeds the adjustable setpoint, the valve opens quickly to dissipate the high pressure surge. If discharge header pressure falls below the adjustable setpoint, the valve opens in anticipation of a returning high pressure wave. This condition normally occurs during a mechanical or electrical power failure situation. The valve is equipped with a unique hydraulic accumulator closing system to avoid system siphonage.

Designed to minimize the effects of water hammer and pressure surges resulting from: 1) Normal pump starting and stopping operations or 2) Mechanical or electrical power failure situations. The valve senses pressure changes above and below normal pumping operation directly from the pump station discharge header, and opens on either a high or low pressure signal
If discharge header pressure exceeds the adjustable setpoint, the valve opens quickly to dissipate the high pressure surge.
If discharge header pressure falls below the adjustable setpoint, the valve opens in anticipation of a returning high pressure wave. This condition normally occurs during a mechanical or electrical power failure situation.
The valve is equipped with a unique hydraulic accumulator closing system to avoid system siphonage.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 925GS
Product Name Stainless Steel Pressure Relief and Surge Anticipator Control Valve
Valve Type Control Valve; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008579-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Air Valves (non-AWWA) - AVP Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
6.5mm FLEXISOL - 15-211P1009HH+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
VALVES - PR-038-PVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVC
Valve Size 0.38 inch (9.52 mm)
View Details