Watts Fire Pump Relief Valve 920GF / 920AF

Description
The Ames ACV 920GF (Globe) and 920AF (Angle) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. The design and features incorporated in the Ames ACV Valves assure accurate control, dependable performance, and long life. Automatically maintains a constant pressure in the fire protection system by relieving excess pressure. Model 920GF: Globe Pattern Single Chamber Relief Valve Model 920AF: Angle Pattern Single Chamber Relief Valve
Datasheet
Description
The Ames ACV 920GF (Globe) and 920AF (Angle) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. The design and features incorporated in the Ames ACV Valves assure accurate control, dependable performance, and long life. Automatically maintains a constant pressure in the fire protection system by relieving excess pressure. Model 920GF: Globe Pattern Single Chamber Relief Valve Model 920AF: Angle Pattern Single Chamber Relief Valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Pump Relief Valve - 920GF / 920AF - Watts
North Andover, MA, USA
Fire Pump Relief Valve
920GF / 920AF
Fire Pump Relief Valve 920GF / 920AF
The Ames ACV 920GF (Globe) and 920AF (Angle) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. The design and features incorporated in the Ames ACV Valves assure accurate control, dependable performance, and long life. Automatically maintains a constant pressure in the fire protection system by relieving excess pressure. Model 920GF: Globe Pattern Single Chamber Relief Valve Model 920AF: Angle Pattern Single Chamber Relief Valve

The Ames ACV 920GF (Globe) and 920AF (Angle) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. The design and features incorporated in the Ames ACV Valves assure accurate control, dependable performance, and long life. Automatically maintains a constant pressure in the fire protection system by relieving excess pressure.
Model 920GF: Globe Pattern Single Chamber Relief Valve
Model 920AF: Angle Pattern Single Chamber Relief Valve

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 920GF / 920AF
Product Name Fire Pump Relief Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006632-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
22mm INTERSOL - 09-211I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
VALVES - BP90-025-PVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details