Watts Fire Pump Relief Valve 920A-UL / 920G-UL

Description
The Ames ACV 920A-UL (Angle) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. The design and features incorporated in the Ames ACV valves assure accurate control, dependable performance, and long life. Also Available: Model 920G-UL: Globe Pattern Single Chamber Relief Valve
Datasheet
Description
The Ames ACV 920A-UL (Angle) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. The design and features incorporated in the Ames ACV valves assure accurate control, dependable performance, and long life. Also Available: Model 920G-UL: Globe Pattern Single Chamber Relief Valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Pump Relief Valve - 920A-UL / 920G-UL - Watts
North Andover, MA, USA
Fire Pump Relief Valve
920A-UL / 920G-UL
Fire Pump Relief Valve 920A-UL / 920G-UL
The Ames ACV 920A-UL (Angle) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. The design and features incorporated in the Ames ACV valves assure accurate control, dependable performance, and long life. Also Available: Model 920G-UL: Globe Pattern Single Chamber Relief Valve

The Ames ACV 920A-UL (Angle) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. The design and features incorporated in the Ames ACV valves assure accurate control, dependable performance, and long life.
Also Available:
Model 920G-UL: Globe Pattern Single Chamber Relief Valve

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 920A-UL / 920G-UL
Product Name Fire Pump Relief Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - PR-025-SS-V-SW-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-513-0/100 - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details