Watts High Pressure Hose Drop Dual Check Vacuum Breakers 912HP

Description
Series 912HP High Pressure Hose Drop Dual Check Vacuum Breakers prevent the reverse flow of polluted water from processing and rendering areas from entering into the potable water supply. It consists of a brass body construction, stainless steel internal parts, dual check valves, bronze ball valve shutoff, and an atmospheric vent. Series 912HP is specifically designed for non-health hazard, continuous pressure applications such as lines used for washdown of equipment. It can be installed vertically or horizontally and is ideal for use in food processing plants. Maximum Working Pressure: 400psi (27.5 bar).
Datasheet
Description
Series 912HP High Pressure Hose Drop Dual Check Vacuum Breakers prevent the reverse flow of polluted water from processing and rendering areas from entering into the potable water supply. It consists of a brass body construction, stainless steel internal parts, dual check valves, bronze ball valve shutoff, and an atmospheric vent. Series 912HP is specifically designed for non-health hazard, continuous pressure applications such as lines used for washdown of equipment. It can be installed vertically or horizontally and is ideal for use in food processing plants. Maximum Working Pressure: 400psi (27.5 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Hose Drop Dual Check Vacuum Breakers - 912HP - Watts
North Andover, MA, USA
High Pressure Hose Drop Dual Check Vacuum Breakers
912HP
High Pressure Hose Drop Dual Check Vacuum Breakers 912HP
Series 912HP High Pressure Hose Drop Dual Check Vacuum Breakers prevent the reverse flow of polluted water from processing and rendering areas from entering into the potable water supply. It consists of a brass body construction, stainless steel internal parts, dual check valves, bronze ball valve shutoff, and an atmospheric vent. Series 912HP is specifically designed for non-health hazard, continuous pressure applications such as lines used for washdown of equipment. It can be installed vertically or horizontally and is ideal for use in food processing plants. Maximum Working Pressure: 400psi (27.5 bar).

Series 912HP High Pressure Hose Drop Dual Check Vacuum Breakers prevent the reverse flow of polluted water from processing and rendering areas from entering into the potable water supply. It consists of a brass body construction, stainless steel internal parts, dual check valves, bronze ball valve shutoff, and an atmospheric vent. Series 912HP is specifically designed for non-health hazard, continuous pressure applications such as lines used for washdown of equipment. It can be installed vertically or horizontally and is ideal for use in food processing plants. Maximum Working Pressure: 400psi (27.5 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 912HP
Product Name High Pressure Hose Drop Dual Check Vacuum Breakers
Valve Type Check; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006298-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
8mm CHIPSOL - 14-211CA00-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
VALVES - BP-100-SS-T-BSP-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details