Watts Stainless Steel Pressure Reducing Control Valve with Low Flow By-Pass Feature 910GS-48

Description
Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. Flow requirements below the range of the main line Pressure Reducing Valve are handled by a separate, valve mounted, direct acting, Low Flow By-Pass Pressure Reducing Valve.
Datasheet
Description
Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. Flow requirements below the range of the main line Pressure Reducing Valve are handled by a separate, valve mounted, direct acting, Low Flow By-Pass Pressure Reducing Valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Pressure Reducing Control Valve with Low Flow By-Pass Feature - 910GS-48 - Watts
North Andover, MA, USA
Stainless Steel Pressure Reducing Control Valve with Low Flow By-Pass Feature
910GS-48
Stainless Steel Pressure Reducing Control Valve with Low Flow By-Pass Feature 910GS-48
Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. Flow requirements below the range of the main line Pressure Reducing Valve are handled by a separate, valve mounted, direct acting, Low Flow By-Pass Pressure Reducing Valve.

Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. Flow requirements below the range of the main line Pressure Reducing Valve are handled by a separate, valve mounted, direct acting, Low Flow By-Pass Pressure Reducing Valve.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 910GS-48
Product Name Stainless Steel Pressure Reducing Control Valve with Low Flow By-Pass Feature
Valve Type Control Valve; Relief
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP50(B) (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-025-SS-T-SW-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-6-ZP 5X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.62 inch (15.87 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details