Watts Fire System Pressure Reducing Valve 910AF / 910GF

Description
The Ames 910GF (Globe) and 910AF (Angle) Pressure Reducing Valves meet all requirements for UL listed fire protection service. Automatically reduces a higher inlet pressure to an adjustable lower outlet pressure regardless of changing flow rate or varying inlet pressure.
Description
The Ames 910GF (Globe) and 910AF (Angle) Pressure Reducing Valves meet all requirements for UL listed fire protection service. Automatically reduces a higher inlet pressure to an adjustable lower outlet pressure regardless of changing flow rate or varying inlet pressure.
Datasheet
Datasheet Summary
Powered by GS/AI

The Ames 910GF (Globe) and 910AF (Angle) Pressure Reducing Valves are designed for fire protection service and are UL listed. They automatically reduce higher inlet pressures to adjustable lower outlet pressures, maintaining performance regardless of variations in flow rate or inlet pressure. Available in sizes ranging from 1 1/2" to 8", these valves feature a single chamber design and are constructed from durable materials, including ductile iron and stainless steel components. The valves can handle a maximum inlet pressure of 300 psi and offer a reduced pressure adjustment range of 50-165 psi. They are equipped with a direct acting, spring-loaded diaphragm pilot control for precise pressure regulation. Installation and maintenance follow NFPA standards, ensuring compliance with fire safety regulations.

Datasheet Summary
Powered by GS/AI

The Ames 910GF (Globe) and 910AF (Angle) Pressure Reducing Valves are designed for fire protection service and are UL listed. They automatically reduce higher inlet pressures to adjustable lower outlet pressures, maintaining performance regardless of variations in flow rate or inlet pressure. Available in sizes ranging from 1 1/2" to 8", these valves feature a single chamber design and are constructed from durable materials, including ductile iron and stainless steel components. The valves can handle a maximum inlet pressure of 300 psi and offer a reduced pressure adjustment range of 50-165 psi. They are equipped with a direct acting, spring-loaded diaphragm pilot control for precise pressure regulation. Installation and maintenance follow NFPA standards, ensuring compliance with fire safety regulations.

Suppliers

Company
Product
Description
Supplier Links
Fire System Pressure Reducing Valve - 910AF / 910GF - Watts
North Andover, MA, USA
Fire System Pressure Reducing Valve
910AF / 910GF
Fire System Pressure Reducing Valve 910AF / 910GF
The Ames 910GF (Globe) and 910AF (Angle) Pressure Reducing Valves meet all requirements for UL listed fire protection service. Automatically reduces a higher inlet pressure to an adjustable lower outlet pressure regardless of changing flow rate or varying inlet pressure.

The Ames 910GF (Globe) and 910AF (Angle) Pressure Reducing Valves meet all requirements for UL listed fire protection service. Automatically reduces a higher inlet pressure to an adjustable lower outlet pressure regardless of changing flow rate or varying inlet pressure.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 910AF / 910GF
Product Name Fire System Pressure Reducing Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000005125-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
15mm MICROSOL MS-E - 31-333EB03-55+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
VALVES - PR-049-PP-V-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details