Watts Single Chamber - Full Port with Mechanical Check Feature 905GS-16 / 905AS-16

Description
Models 905GS-16 (Globe) and 905AS-16 (Angle) are Stainless Steel, full port, single chamber basic valves that incorporate a two-piece disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot control system. The lower portion of this two-piece assembly is a mechanical check feature, which acts independent of diaphragm position or pilot control system, and provides immediate check action when flow ceases. Stainless Steel construction provides superior corrosion resistance, a lightweight alternative to conventional heavy iron valves, extended diaphragm life, and reduced frequency and labor costs associated with traditional maintenance repairs.
Datasheet
Description
Models 905GS-16 (Globe) and 905AS-16 (Angle) are Stainless Steel, full port, single chamber basic valves that incorporate a two-piece disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot control system. The lower portion of this two-piece assembly is a mechanical check feature, which acts independent of diaphragm position or pilot control system, and provides immediate check action when flow ceases. Stainless Steel construction provides superior corrosion resistance, a lightweight alternative to conventional heavy iron valves, extended diaphragm life, and reduced frequency and labor costs associated with traditional maintenance repairs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Chamber - Full Port with Mechanical Check Feature - 905GS-16 / 905AS-16 - Watts
North Andover, MA, USA
Single Chamber - Full Port with Mechanical Check Feature
905GS-16 / 905AS-16
Single Chamber - Full Port with Mechanical Check Feature 905GS-16 / 905AS-16
Models 905GS-16 (Globe) and 905AS-16 (Angle) are Stainless Steel, full port, single chamber basic valves that incorporate a two-piece disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot control system. The lower portion of this two-piece assembly is a mechanical check feature, which acts independent of diaphragm position or pilot control system, and provides immediate check action when flow ceases. Stainless Steel construction provides superior corrosion resistance, a lightweight alternative to conventional heavy iron valves, extended diaphragm life, and reduced frequency and labor costs associated with traditional maintenance repairs.

Models 905GS-16 (Globe) and 905AS-16 (Angle) are Stainless Steel, full port, single chamber basic valves that incorporate a two-piece disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot control system. The lower portion of this two-piece assembly is a mechanical check feature, which acts independent of diaphragm position or pilot control system, and provides immediate check action when flow ceases. Stainless Steel construction provides superior corrosion resistance, a lightweight alternative to conventional heavy iron valves, extended diaphragm life, and reduced frequency and labor costs associated with traditional maintenance repairs.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 905GS-16 / 905AS-16
Product Name Single Chamber - Full Port with Mechanical Check Feature
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details
16mm FLATPROP - 12-216C-04-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details