Watts Hose Connection Vacuum Breakers, Chrome Plated Brass 8C

Description
Series 8C Hose Connection Vacuum Breakers permit the attachment of portable hoses to hose thread faucets and prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of a brass body construction with chrome finish, stainless steel working parts, and a rubber diaphragm and disc. Series 8C is ideal for inside and outside, health hazard installations requiring non-continuous pressure such as service sinks, swimming pools, photo developing tanks, laundry tubs, wash racks, dairy barns, marinas, and general outside gardening uses. Check with local inspection authorities for installation requirements. Maximum Pressure:125psi (8.6 bar).
Datasheet
Description
Series 8C Hose Connection Vacuum Breakers permit the attachment of portable hoses to hose thread faucets and prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of a brass body construction with chrome finish, stainless steel working parts, and a rubber diaphragm and disc. Series 8C is ideal for inside and outside, health hazard installations requiring non-continuous pressure such as service sinks, swimming pools, photo developing tanks, laundry tubs, wash racks, dairy barns, marinas, and general outside gardening uses. Check with local inspection authorities for installation requirements. Maximum Pressure:125psi (8.6 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Connection Vacuum Breakers, Chrome Plated Brass - 8C - Watts
North Andover, MA, USA
Hose Connection Vacuum Breakers, Chrome Plated Brass
8C
Hose Connection Vacuum Breakers, Chrome Plated Brass 8C
Series 8C Hose Connection Vacuum Breakers permit the attachment of portable hoses to hose thread faucets and prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of a brass body construction with chrome finish, stainless steel working parts, and a rubber diaphragm and disc. Series 8C is ideal for inside and outside, health hazard installations requiring non-continuous pressure such as service sinks, swimming pools, photo developing tanks, laundry tubs, wash racks, dairy barns, marinas, and general outside gardening uses. Check with local inspection authorities for installation requirements. Maximum Pressure:125psi (8.6 bar).

Series 8C Hose Connection Vacuum Breakers permit the attachment of portable hoses to hose thread faucets and prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of a brass body construction with chrome finish, stainless steel working parts, and a rubber diaphragm and disc. Series 8C is ideal for inside and outside, health hazard installations requiring non-continuous pressure such as service sinks, swimming pools, photo developing tanks, laundry tubs, wash racks, dairy barns, marinas, and general outside gardening uses. Check with local inspection authorities for installation requirements. Maximum Pressure:125psi (8.6 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 8C
Product Name Hose Connection Vacuum Breakers, Chrome Plated Brass
Valve Type Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-SS-T-SW-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SJE-2-1/2-CP60 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.50 inch (12.70 mm)
View Details
Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details