Watts Hose Connection Vacuum Breakers, Brass 8B

Description
Series 8B Hose Connection Vacuum Breakers permit the attachment of portable hoses to hose thread faucets and prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of a brass body construction (8B) or chrome finish (8BC), stainless steel working parts, a rubber diaphragm and disc, a draining stem, and a break-away set screw for tamper-resistant installations. Series 8B is ideal for inside and outside, health hazard installations requiring non-continuous pressure such as service sinks, swimming pools, photo developing tanks, laundry tubs, wash racks, dairy barns, marinas, and general outside gardening uses. Check with local inspection authorities for installation requirements. Maximum Pressure:125psi (8.6 bar).
Datasheet
Description
Series 8B Hose Connection Vacuum Breakers permit the attachment of portable hoses to hose thread faucets and prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of a brass body construction (8B) or chrome finish (8BC), stainless steel working parts, a rubber diaphragm and disc, a draining stem, and a break-away set screw for tamper-resistant installations. Series 8B is ideal for inside and outside, health hazard installations requiring non-continuous pressure such as service sinks, swimming pools, photo developing tanks, laundry tubs, wash racks, dairy barns, marinas, and general outside gardening uses. Check with local inspection authorities for installation requirements. Maximum Pressure:125psi (8.6 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Connection Vacuum Breakers, Brass - 8B - Watts
North Andover, MA, USA
Hose Connection Vacuum Breakers, Brass
8B
Hose Connection Vacuum Breakers, Brass 8B
Series 8B Hose Connection Vacuum Breakers permit the attachment of portable hoses to hose thread faucets and prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of a brass body construction (8B) or chrome finish (8BC), stainless steel working parts, a rubber diaphragm and disc, a draining stem, and a break-away set screw for tamper-resistant installations. Series 8B is ideal for inside and outside, health hazard installations requiring non-continuous pressure such as service sinks, swimming pools, photo developing tanks, laundry tubs, wash racks, dairy barns, marinas, and general outside gardening uses. Check with local inspection authorities for installation requirements. Maximum Pressure:125psi (8.6 bar).

Series 8B Hose Connection Vacuum Breakers permit the attachment of portable hoses to hose thread faucets and prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of a brass body construction (8B) or chrome finish (8BC), stainless steel working parts, a rubber diaphragm and disc, a draining stem, and a break-away set screw for tamper-resistant installations. Series 8B is ideal for inside and outside, health hazard installations requiring non-continuous pressure such as service sinks, swimming pools, photo developing tanks, laundry tubs, wash racks, dairy barns, marinas, and general outside gardening uses. Check with local inspection authorities for installation requirements. Maximum Pressure:125psi (8.6 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 8B
Product Name Hose Connection Vacuum Breakers, Brass
Valve Type Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009041-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
10mm PICOSOL - 11-311PI01-H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
VALVES - BP-049-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details