Watts Pressure Reducing with Low Flow By-Pass - Full Port 8711-13

Description
The WATTS ACV Pressure Reducing Control Valve with Low Flow By-Pass is designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. Flow requirements below the normal range of the main line Pressure Reducing Control Valve are handled by a separate, valve mounted, direct acting, Low Flow By-Pass Pressure Reducing Valve.
Description
The WATTS ACV Pressure Reducing Control Valve with Low Flow By-Pass is designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. Flow requirements below the normal range of the main line Pressure Reducing Control Valve are handled by a separate, valve mounted, direct acting, Low Flow By-Pass Pressure Reducing Valve.

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing with Low Flow By-Pass - Full Port - 8711-13 - Watts
North Andover, MA, USA
Pressure Reducing with Low Flow By-Pass - Full Port
8711-13
Pressure Reducing with Low Flow By-Pass - Full Port 8711-13
The WATTS ACV Pressure Reducing Control Valve with Low Flow By-Pass is designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. Flow requirements below the normal range of the main line Pressure Reducing Control Valve are handled by a separate, valve mounted, direct acting, Low Flow By-Pass Pressure Reducing Valve.

The WATTS ACV Pressure Reducing Control Valve with Low Flow By-Pass is designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. Flow requirements below the normal range of the main line Pressure Reducing Control Valve are handled by a separate, valve mounted, direct acting, Low Flow By-Pass Pressure Reducing Valve.

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 8711-13
Product Name Pressure Reducing with Low Flow By-Pass - Full Port
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009572-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
8mm CHIPPROP - 14-216CA06021 - IMI Life Science
Specs
Valve Type Control Valve
Media Gas
Valve Size 0.02 inch (0.60 mm)
View Details
VALVES - PR-049-PVC-E-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details