Watts Double Check Detector Assemblies, Stainless Steel 774DCDA

Description
Series 774DCDA Double Check Detector Assemblies prevent the backflow of fire protection system substances from being pumped or siphoned into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight stainless steel body, thermoplastic and stainless steel check valves, and low head loss. Series 774DCDA can be installed in the horizontal or vertical "flow-up" positions. It is designed for installation on applications identified by local authorities as non-health hazard, such as on fire protection systems. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet
Description
Series 774DCDA Double Check Detector Assemblies prevent the backflow of fire protection system substances from being pumped or siphoned into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight stainless steel body, thermoplastic and stainless steel check valves, and low head loss. Series 774DCDA can be installed in the horizontal or vertical "flow-up" positions. It is designed for installation on applications identified by local authorities as non-health hazard, such as on fire protection systems. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Check Detector Assemblies, Stainless Steel - 774DCDA - Watts
North Andover, MA, USA
Double Check Detector Assemblies, Stainless Steel
774DCDA
Double Check Detector Assemblies, Stainless Steel 774DCDA
Series 774DCDA Double Check Detector Assemblies prevent the backflow of fire protection system substances from being pumped or siphoned into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight stainless steel body, thermoplastic and stainless steel check valves, and low head loss. Series 774DCDA can be installed in the horizontal or vertical "flow-up" positions. It is designed for installation on applications identified by local authorities as non-health hazard, such as on fire protection systems. Maximum Working Pressure: 175psi (12.06 bar).

Series 774DCDA Double Check Detector Assemblies prevent the backflow of fire protection system substances from being pumped or siphoned into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight stainless steel body, thermoplastic and stainless steel check valves, and low head loss. Series 774DCDA can be installed in the horizontal or vertical "flow-up" positions. It is designed for installation on applications identified by local authorities as non-health hazard, such as on fire protection systems. Maximum Working Pressure: 175psi (12.06 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 774DCDA
Product Name Double Check Detector Assemblies, Stainless Steel
Valve Type Double Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009926-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
VALVES - BP-050-PVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details