Watts Portable Hydrant Meter Backflow Preventers with Meter Housing 6000HMB

Description
Model 6000HMB Portable Hydrant Meter Backflow Preventers prevent the reverse flow of polluted water from entering into the potable water supply where flow is in one direction and the possibility of cross-connections exists, such as at a fire hydrant or other non-permanent installation. It consists of a stainless steel body construction with stainless steel internal parts, meter housing, measuring element, and permanently sealed register to measure flow and protect the meter and backflow preventer from damage due to excessive flow. Series 6000HMB meets AWWA C701 meter requirements and is ideal for use in existing hydrant meter hookups. Factory assembled and tested.
Datasheet
Description
Model 6000HMB Portable Hydrant Meter Backflow Preventers prevent the reverse flow of polluted water from entering into the potable water supply where flow is in one direction and the possibility of cross-connections exists, such as at a fire hydrant or other non-permanent installation. It consists of a stainless steel body construction with stainless steel internal parts, meter housing, measuring element, and permanently sealed register to measure flow and protect the meter and backflow preventer from damage due to excessive flow. Series 6000HMB meets AWWA C701 meter requirements and is ideal for use in existing hydrant meter hookups. Factory assembled and tested.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Hydrant Meter Backflow Preventers with Meter Housing - 6000HMB - Watts
North Andover, MA, USA
Portable Hydrant Meter Backflow Preventers with Meter Housing
6000HMB
Portable Hydrant Meter Backflow Preventers with Meter Housing 6000HMB
Model 6000HMB Portable Hydrant Meter Backflow Preventers prevent the reverse flow of polluted water from entering into the potable water supply where flow is in one direction and the possibility of cross-connections exists, such as at a fire hydrant or other non-permanent installation. It consists of a stainless steel body construction with stainless steel internal parts, meter housing, measuring element, and permanently sealed register to measure flow and protect the meter and backflow preventer from damage due to excessive flow. Series 6000HMB meets AWWA C701 meter requirements and is ideal for use in existing hydrant meter hookups. Factory assembled and tested.

Model 6000HMB Portable Hydrant Meter Backflow Preventers prevent the reverse flow of polluted water from entering into the potable water supply where flow is in one direction and the possibility of cross-connections exists, such as at a fire hydrant or other non-permanent installation. It consists of a stainless steel body construction with stainless steel internal parts, meter housing, measuring element, and permanently sealed register to measure flow and protect the meter and backflow preventer from damage due to excessive flow. Series 6000HMB meets AWWA C701 meter requirements and is ideal for use in existing hydrant meter hookups. Factory assembled and tested.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 6000HMB
Product Name Portable Hydrant Meter Backflow Preventers with Meter Housing
Valve Type Back Flow
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Solenoid Valves, FP200(B) -  - Rotork plc
Specs
Valve Type Solenoid
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-025-SS-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Sporlan Oil Level Control Components - OF-303-BP-T - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 700.53 psi (493 m H2O)
Connection Description 3/8 SAE Flare
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details