Watts Quick-Connect Male Thread Tee - Polysulfone 3530B

Description
Quick-Connect male thread tees - polysulfone. 3530B-1008 - 1/2 x 1/2 x 1/2 in. NPT
Description
Quick-Connect male thread tees - polysulfone. 3530B-1008 - 1/2 x 1/2 x 1/2 in. NPT
Datasheet
Datasheet Summary
Powered by GS/AI

The Quick-Connect Male Thread Tee - Polysulfone (part number 3530B) from Watts is designed for both residential and commercial applications. It features a 1/2" CTS x 1/2" NPT connection and is constructed from high-performance polysulfone, which is known for its durability and resistance to high temperatures. The fitting allows for quick and easy connections without the need for installation tools, and it can rotate under pressure, facilitating easy disconnection and re-use. The product is rated for a maximum pressure of 100 psi at 180°F and 250 psi at 75°F. It is also lead-free, with less than 0.25% lead by weight in the wetted surface. The product complies with several standards, including NSF-61, NSF-14, and CSA B137.5. Caution is advised against exposure to volatile organic compounds and caustic chemicals, which can compromise the material.

Datasheet Summary
Powered by GS/AI

The Quick-Connect Male Thread Tee - Polysulfone (part number 3530B) from Watts is designed for both residential and commercial applications. It features a 1/2" CTS x 1/2" NPT connection and is constructed from high-performance polysulfone, which is known for its durability and resistance to high temperatures. The fitting allows for quick and easy connections without the need for installation tools, and it can rotate under pressure, facilitating easy disconnection and re-use. The product is rated for a maximum pressure of 100 psi at 180°F and 250 psi at 75°F. It is also lead-free, with less than 0.25% lead by weight in the wetted surface. The product complies with several standards, including NSF-61, NSF-14, and CSA B137.5. Caution is advised against exposure to volatile organic compounds and caustic chemicals, which can compromise the material.

Suppliers

Company
Product
Description
Supplier Links
Quick-Connect Male Thread Tee - Polysulfone - 3530B - Watts
North Andover, MA, USA
Quick-Connect Male Thread Tee - Polysulfone
3530B
Quick-Connect Male Thread Tee - Polysulfone 3530B
Quick-Connect male thread tees - polysulfone. 3530B-1008 - 1/2 x 1/2 x 1/2 in. NPT

Quick-Connect male thread tees - polysulfone.
3530B-1008 - 1/2 x 1/2 x 1/2 in. NPT

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Tube Fittings
Product Number 3530B
Product Name Quick-Connect Male Thread Tee - Polysulfone
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216040 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
37° Flare Fittings - 61049 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
M5 Thread, Hex Head - M5S-1000 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; Brass, [1000-303] - 303 Stainless Steel, [1000-316] - 316 Stainless Steel
View Details