Watts Stainless Steel Double Check Detector Assemblies 3000SS

Description
Series 3000SS Double Check Detector Assemblies prevent the backflow of fire protection system substances from being pumped or siphoned into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight stainless steel body, thermoplastic and stainless steel check valves, and low head loss. Series 3000SS can be installed in the horizontal or vertical "flow-up" positions. It is designed for installation on applications identified by local authorities as non-health hazard, such as on fire protection systems. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet
Description
Series 3000SS Double Check Detector Assemblies prevent the backflow of fire protection system substances from being pumped or siphoned into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight stainless steel body, thermoplastic and stainless steel check valves, and low head loss. Series 3000SS can be installed in the horizontal or vertical "flow-up" positions. It is designed for installation on applications identified by local authorities as non-health hazard, such as on fire protection systems. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Double Check Detector Assemblies - 3000SS - Watts
North Andover, MA, USA
Stainless Steel Double Check Detector Assemblies
3000SS
Stainless Steel Double Check Detector Assemblies 3000SS
Series 3000SS Double Check Detector Assemblies prevent the backflow of fire protection system substances from being pumped or siphoned into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight stainless steel body, thermoplastic and stainless steel check valves, and low head loss. Series 3000SS can be installed in the horizontal or vertical "flow-up" positions. It is designed for installation on applications identified by local authorities as non-health hazard, such as on fire protection systems. Maximum Working Pressure: 175psi (12.06 bar).

Series 3000SS Double Check Detector Assemblies prevent the backflow of fire protection system substances from being pumped or siphoned into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight stainless steel body, thermoplastic and stainless steel check valves, and low head loss. Series 3000SS can be installed in the horizontal or vertical "flow-up" positions. It is designed for installation on applications identified by local authorities as non-health hazard, such as on fire protection systems. Maximum Working Pressure: 175psi (12.06 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 3000SS
Product Name Stainless Steel Double Check Detector Assemblies
Valve Type Double Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

ALCON - Piston Actuated Valves, 2/2 Way Compact Piston Actuated Valve -  - Rotork plc
Specs
Valve Type Piston
Actuation Pilot; Pneumatic
View Details
VALVES - BP-100-SS-T-SW-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Isolation Ball Valves - Sporlan EBV Series -  - Parker Sporlan Division
Specs
Valve Type Ball
Media Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size 0.62 inch (15.87 mm)
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details