Watts Hose Connection Gauge, 0 to 300psi Scale 276H300

Description
Series 276H300 Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in 0 to 300psi (21 bar) pressure rating scale.
Datasheet
Description
Series 276H300 Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in 0 to 300psi (21 bar) pressure rating scale.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Connection Gauge, 0 to 300psi Scale - 276H300 - Watts
North Andover, MA, USA
Hose Connection Gauge, 0 to 300psi Scale
276H300
Hose Connection Gauge, 0 to 300psi Scale 276H300
Series 276H300 Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in 0 to 300psi (21 bar) pressure rating scale.

Series 276H300 Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in 0 to 300psi (21 bar) pressure rating scale.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Mechanical Pressure Gauges
Product Number 276H300
Product Name Hose Connection Gauge, 0 to 300psi Scale
Type Single Scale
Working Pressure Range 300 psi (211 m H2O)
Connection Size 0.7500 inch (19.05 mm)
Diameter 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Differential Pressure Indicator - DPI125V-PV-15-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Alarm, Audible, Low Pressure,50-500 Psig,1/4
Specs
Type Gauge
Working Pressure Range 50 to 500 psi (35.19 to 352 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Type Gauge
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Scale Units pounds per square inch; bar
View Details