Watts Pressure Reducing Pilot 263RS

Description
The Model 263RS is a remote sensed, direct acting, diaphragm actuated Pilot that is used on various configurations of Automatic Control Valves. It is normally held open by the force of the adjustable spring setting above the diaphragm. The Pilot modulates towards a closed position when remotely sensed pressure exceeds the spring setpoint, and modulates towards an open position when the remotely sensed pressure falls below the spring setpoint. Turning the adjustment screw clockwise raises the control setpoint. Turning the adjustment screw counterclockwise lowers the control setpoint. The Model 263RS is equipped with 1/2 in NPT inlet and outlet ports and a 1/4" NPT side sensing port. The 1/4 in NPT side sensing port is used to monitor upstream or downstream pressure as required by specific valve function.
Description
The Model 263RS is a remote sensed, direct acting, diaphragm actuated Pilot that is used on various configurations of Automatic Control Valves. It is normally held open by the force of the adjustable spring setting above the diaphragm. The Pilot modulates towards a closed position when remotely sensed pressure exceeds the spring setpoint, and modulates towards an open position when the remotely sensed pressure falls below the spring setpoint. Turning the adjustment screw clockwise raises the control setpoint. Turning the adjustment screw counterclockwise lowers the control setpoint. The Model 263RS is equipped with 1/2 in NPT inlet and outlet ports and a 1/4" NPT side sensing port. The 1/4 in NPT side sensing port is used to monitor upstream or downstream pressure as required by specific valve function.

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Pilot - 263RS - Watts
North Andover, MA, USA
Pressure Reducing Pilot
263RS
Pressure Reducing Pilot 263RS
The Model 263RS is a remote sensed, direct acting, diaphragm actuated Pilot that is used on various configurations of Automatic Control Valves. It is normally held open by the force of the adjustable spring setting above the diaphragm. The Pilot modulates towards a closed position when remotely sensed pressure exceeds the spring setpoint, and modulates towards an open position when the remotely sensed pressure falls below the spring setpoint. Turning the adjustment screw clockwise raises the control setpoint. Turning the adjustment screw counterclockwise lowers the control setpoint. The Model 263RS is equipped with 1/2 in NPT inlet and outlet ports and a 1/4" NPT side sensing port. The 1/4 in NPT side sensing port is used to monitor upstream or downstream pressure as required by specific valve function.

The Model 263RS is a remote sensed, direct acting, diaphragm
actuated Pilot that is used on various configurations of Automatic
Control Valves.
It is normally held open by the force of the adjustable spring setting
above the diaphragm. The Pilot modulates towards a closed position
when remotely sensed pressure exceeds the spring setpoint,
and modulates towards an open position when the remotely sensed
pressure falls below the spring setpoint.
Turning the adjustment screw clockwise raises the control setpoint.
Turning the adjustment screw counterclockwise lowers the control
setpoint.
The Model 263RS is equipped with 1/2 in NPT inlet and outlet ports
and a 1/4" NPT side sensing port. The 1/4 in NPT side sensing port is
used to monitor upstream or downstream pressure as required by
specific valve function.

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 263RS
Product Name Pressure Reducing Pilot
Valve Type Pilot; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000003542-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
22mm MINISOL - 09-211-105-20 ELC VME+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details
VALVES - BP90-025-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details