Watts Medium Trough Valve 220 Series

Description
220P Valve is an acetyl, plunger activated valve for medium sized troughs. Barbed outlet to fit silencer tube for cistern applications and comes with removable seat for lower pressures. The 222P is a plastic high/low valve ideally suited to troughs with confined inlet compartments. For connection to a hose or silencer tube, it has a barbed outlet. • Working pressure: Low 0 – 70 psi (0 – 500 kPa) High 0 – 200 psi (0 – 1400 kPa) • Supplied with high pressure seat fitted (up to 200 psi (1400 kPa) working pressure)
Datasheet
Description
220P Valve is an acetyl, plunger activated valve for medium sized troughs. Barbed outlet to fit silencer tube for cistern applications and comes with removable seat for lower pressures. The 222P is a plastic high/low valve ideally suited to troughs with confined inlet compartments. For connection to a hose or silencer tube, it has a barbed outlet. • Working pressure: Low 0 – 70 psi (0 – 500 kPa) High 0 – 200 psi (0 – 1400 kPa) • Supplied with high pressure seat fitted (up to 200 psi (1400 kPa) working pressure)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Trough Valve - 220 Series - Watts
North Andover, MA, USA
Medium Trough Valve
220 Series
Medium Trough Valve 220 Series
220P Valve is an acetyl, plunger activated valve for medium sized troughs. Barbed outlet to fit silencer tube for cistern applications and comes with removable seat for lower pressures. The 222P is a plastic high/low valve ideally suited to troughs with confined inlet compartments. For connection to a hose or silencer tube, it has a barbed outlet. • Working pressure: Low 0 – 70 psi (0 – 500 kPa) High 0 – 200 psi (0 – 1400 kPa) • Supplied with high pressure seat fitted (up to 200 psi (1400 kPa) working pressure)

220P Valve is an acetyl, plunger activated valve for medium sized troughs. Barbed outlet to fit silencer tube for cistern applications and comes with removable seat for lower pressures. The 222P is a plastic high/low valve ideally suited to troughs with confined inlet compartments. For connection to a hose or silencer tube, it has a barbed outlet.
• Working pressure:
Low 0 – 70 psi (0 – 500 kPa)
High 0 – 200 psi (0 – 1400 kPa)
• Supplied with high pressure seat fitted (up to 200 psi (1400 kPa) working pressure)

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 220 Series
Product Name Medium Trough Valve
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Integral Load-Cell, Safety Relief Valve (For Inline Flow Meters) -  - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 3000.00 to 5000.00 psi (2111 to 3519 m H2O)
View Details
ASME Jacket Safety Valve - 5215 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
View Details
Full Port Lead Free Brass Ball Valve - 171SLF-1 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details