Watts Stainless Steel Double Check Valve Assemblies 2000SS

Description
Series 2000SS Double Check Valve Assemblies prevent the backflow of polluted water from entering into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight stainless steel body and low head loss. Series 2000SS is ideal in applications identified by local authorities as non-health hazard. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet
Description
Series 2000SS Double Check Valve Assemblies prevent the backflow of polluted water from entering into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight stainless steel body and low head loss. Series 2000SS is ideal in applications identified by local authorities as non-health hazard. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Double Check Valve Assemblies - 2000SS - Watts
North Andover, MA, USA
Stainless Steel Double Check Valve Assemblies
2000SS
Stainless Steel Double Check Valve Assemblies 2000SS
Series 2000SS Double Check Valve Assemblies prevent the backflow of polluted water from entering into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight stainless steel body and low head loss. Series 2000SS is ideal in applications identified by local authorities as non-health hazard. Maximum Working Pressure: 175psi (12.06 bar).

Series 2000SS Double Check Valve Assemblies prevent the backflow of polluted water from entering into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight stainless steel body and low head loss. Series 2000SS is ideal in applications identified by local authorities as non-health hazard. Maximum Working Pressure: 175psi (12.06 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 2000SS
Product Name Stainless Steel Double Check Valve Assemblies
Valve Type Double Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000007643-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
15mm MICROSOL Interface IS - 11-312E-06-HP+H110003+AYJ - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Number of Ports 3
View Details
VALVES - BP-038-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details