Watts Anti-Siphon Vacuum Breakers for Irrigation Systems 188A

Description
Series 188A Anti-Siphon Vacuum Breakers for Irrigation Systems prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of brass body construction with bronze internal trim, chemical resistant silicone seat disc and an atmospheric vent to prevent spilling. Maximum Pressure:125psi (8.6 bar).
Datasheet
Description
Series 188A Anti-Siphon Vacuum Breakers for Irrigation Systems prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of brass body construction with bronze internal trim, chemical resistant silicone seat disc and an atmospheric vent to prevent spilling. Maximum Pressure:125psi (8.6 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Siphon Vacuum Breakers for Irrigation Systems - 188A - Watts
North Andover, MA, USA
Anti-Siphon Vacuum Breakers for Irrigation Systems
188A
Anti-Siphon Vacuum Breakers for Irrigation Systems 188A
Series 188A Anti-Siphon Vacuum Breakers for Irrigation Systems prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of brass body construction with bronze internal trim, chemical resistant silicone seat disc and an atmospheric vent to prevent spilling. Maximum Pressure:125psi (8.6 bar).

Series 188A Anti-Siphon Vacuum Breakers for Irrigation Systems prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of brass body construction with bronze internal trim, chemical resistant silicone seat disc and an atmospheric vent to prevent spilling. Maximum Pressure:125psi (8.6 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 188A
Product Name Anti-Siphon Vacuum Breakers for Irrigation Systems
Valve Type Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Mechanical Valves, SPR16(mech) -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
Flow (Cv) 102.00
View Details
VALVES - BP-100-SS-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-25-C 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details