Watts Quick-Connect End Stops - Polypropylene 1045B

Description
Quick-Connect end stops - polypropylene. 1045B-04 - 1/4 in. OD
Datasheet
Description
Quick-Connect end stops - polypropylene. 1045B-04 - 1/4 in. OD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Connect End Stops - Polypropylene - 1045B - Watts
North Andover, MA, USA
Quick-Connect End Stops - Polypropylene
1045B
Quick-Connect End Stops - Polypropylene 1045B
Quick-Connect end stops - polypropylene. 1045B-04 - 1/4 in. OD

Quick-Connect end stops - polypropylene.
1045B-04 - 1/4 in. OD

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Tube Fittings
Product Number 1045B
Product Name Quick-Connect End Stops - Polypropylene
Connection Type Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1215973 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; High Alloy Stainless Steel, Polybutylene Terephthalate Reinforced, Nickel Plated Brass, Polybutylene Terephthalate, Nitrile Rubber (NBR), POM
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details