Watts Stainless Steel Detector Check Valve 1000SS

Description
Series 1000SS Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. It consists of a stainless steel body construction with flanged connections, and stainless steel linkage parts. Series 1000SS is lightweight, non-corrosive, and can be installed in horizontal or vertical positions. A meter bypass assembly and bypass tapings are optional. Maximum Pressure: 175psi (12.06 bar).
Datasheet
Description
Series 1000SS Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. It consists of a stainless steel body construction with flanged connections, and stainless steel linkage parts. Series 1000SS is lightweight, non-corrosive, and can be installed in horizontal or vertical positions. A meter bypass assembly and bypass tapings are optional. Maximum Pressure: 175psi (12.06 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Detector Check Valve - 1000SS - Watts
North Andover, MA, USA
Stainless Steel Detector Check Valve
1000SS
Stainless Steel Detector Check Valve 1000SS
Series 1000SS Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. It consists of a stainless steel body construction with flanged connections, and stainless steel linkage parts. Series 1000SS is lightweight, non-corrosive, and can be installed in horizontal or vertical positions. A meter bypass assembly and bypass tapings are optional. Maximum Pressure: 175psi (12.06 bar).

Series 1000SS Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. It consists of a stainless steel body construction with flanged connections, and stainless steel linkage parts. Series 1000SS is lightweight, non-corrosive, and can be installed in horizontal or vertical positions. A meter bypass assembly and bypass tapings are optional. Maximum Pressure: 175psi (12.06 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 1000SS
Product Name Stainless Steel Detector Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008573-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Rotary shear valve, 8 port, 4 position - VD08042PKPKPK0390 - IMI Life Science
Specs
Maximum Pressure ? to 3901.51 psi (? to 2746 m H2O)
Number of Ports 8
View Details
VALVES - BP-038-SS-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details