Watts Steel Detector Check Valve 1000DCV

Description
Series 1000DCV Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. This Series features a fabricated steel body construction and stainless steel linkage. Model 1000DCV comes with 125# flanged ends, Model 1005DCV comes with 125# flanged x grooved ends and Model 1010DCV comes with grooved x grooved ends. Series 1000DCV can be installed in horizontal or vertical positions. Maximum Pressure: 175psi (12.06 bar).
Datasheet
Description
Series 1000DCV Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. This Series features a fabricated steel body construction and stainless steel linkage. Model 1000DCV comes with 125# flanged ends, Model 1005DCV comes with 125# flanged x grooved ends and Model 1010DCV comes with grooved x grooved ends. Series 1000DCV can be installed in horizontal or vertical positions. Maximum Pressure: 175psi (12.06 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Detector Check Valve - 1000DCV - Watts
North Andover, MA, USA
Steel Detector Check Valve
1000DCV
Steel Detector Check Valve 1000DCV
Series 1000DCV Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. This Series features a fabricated steel body construction and stainless steel linkage. Model 1000DCV comes with 125# flanged ends, Model 1005DCV comes with 125# flanged x grooved ends and Model 1010DCV comes with grooved x grooved ends. Series 1000DCV can be installed in horizontal or vertical positions. Maximum Pressure: 175psi (12.06 bar).

Series 1000DCV Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. This Series features a fabricated steel body construction and stainless steel linkage. Model 1000DCV comes with 125# flanged ends, Model 1005DCV comes with 125# flanged x grooved ends and Model 1010DCV comes with grooved x grooved ends. Series 1000DCV can be installed in horizontal or vertical positions. Maximum Pressure: 175psi (12.06 bar).

Supplier's Site Datasheet
Cast Iron Detector Check Valve - 1000DCV - Watts
North Andover, MA, USA
Cast Iron Detector Check Valve
1000DCV
Cast Iron Detector Check Valve 1000DCV
Series 1000DCV Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire or automatic sprinkler systems. It consists of a cast iron body construction with choice of flanged or threaded connections. Series 1000DCV can be installed in horizontal or vertical position. Maximum Pressure: 175psi (12.06 bar).

Series 1000DCV Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire or automatic sprinkler systems. It consists of a cast iron body construction with choice of flanged or threaded connections. Series 1000DCV can be installed in horizontal or vertical position. Maximum Pressure: 175psi (12.06 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts Watts
Product Category Industrial Valves Industrial Valves
Product Number 1000DCV 1000DCV
Product Name Steel Detector Check Valve Cast Iron Detector Check Valve
Valve Type Check Check
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M4000A -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 250.00 psi (176 m H2O)
View Details
VALVES - BP-075-SS-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SJE-2-1/2-Z 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.50 inch (12.70 mm)
View Details
Trunnion Metal Seated Ball Valves - Nextech® E - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal
Media Water; Gas
View Details