Watts Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers with FDA Epoxy Coating 0825215

Description
Series 77F-DI-FDA-125 Cast Iron, Flanged, Wye-Pattern Strainers feature an FDA approved epoxy coating inside and outside and is suitable for potable water and food contact applications. They feature a wye-pattern, Class B cast iron body with Class 125 flanged connections, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket, and iron blow-down plug. Maximum Pressure (non-shock): 200psi (13.8 bar) @140°F (60°C) WOG.
Datasheet
Description
Series 77F-DI-FDA-125 Cast Iron, Flanged, Wye-Pattern Strainers feature an FDA approved epoxy coating inside and outside and is suitable for potable water and food contact applications. They feature a wye-pattern, Class B cast iron body with Class 125 flanged connections, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket, and iron blow-down plug. Maximum Pressure (non-shock): 200psi (13.8 bar) @140°F (60°C) WOG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers with FDA Epoxy Coating - 0825215 - Watts
North Andover, MA, USA
Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers with FDA Epoxy Coating
0825215
Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers with FDA Epoxy Coating 0825215
Series 77F-DI-FDA-125 Cast Iron, Flanged, Wye-Pattern Strainers feature an FDA approved epoxy coating inside and outside and is suitable for potable water and food contact applications. They feature a wye-pattern, Class B cast iron body with Class 125 flanged connections, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket, and iron blow-down plug. Maximum Pressure (non-shock): 200psi (13.8 bar) @140°F (60°C) WOG.

Series 77F-DI-FDA-125 Cast Iron, Flanged, Wye-Pattern Strainers feature an FDA approved epoxy coating inside and outside and is suitable for potable water and food contact applications. They feature a wye-pattern, Class B cast iron body with Class 125 flanged connections, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket, and iron blow-down plug. Maximum Pressure (non-shock): 200psi (13.8 bar) @140°F (60°C) WOG.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0825215
Product Name Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers with FDA Epoxy Coating
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Water
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Scraper-Strainer - ACRS-OF-42-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Pump Strainers & Filters - 7770343 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 15 mm compression
Materials Bronze; Brass
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Strainer, 162 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details