Watts Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers 0825207

Description
Series 77F-DI-125 Cast Iron, Flanged, Wye-Pattern Strainers feature a wye-pattern, Class B cast iron body with Class 125 flanged connections, cast iron blow-down plug, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket and iron blow-down plug. Maximum Pressure (non-shock): 200psi (13.8 bar) @ 210°F (99°C) WOG, 125psi (8.6 bar) @ 353°F (178°C) WSP. 14 and 16 in. rated at 150psi (10.3 bar) @ 150°F; (66°C).
Description
Series 77F-DI-125 Cast Iron, Flanged, Wye-Pattern Strainers feature a wye-pattern, Class B cast iron body with Class 125 flanged connections, cast iron blow-down plug, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket and iron blow-down plug. Maximum Pressure (non-shock): 200psi (13.8 bar) @ 210°F (99°C) WOG, 125psi (8.6 bar) @ 353°F (178°C) WSP. 14 and 16 in. rated at 150psi (10.3 bar) @ 150°F; (66°C).
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts Series 77F-DI-125 Cast Iron Flanged End Wye-Pattern Strainer is designed for commercial and institutional applications. It features a lead-free cast iron body with Class 125 flanged connections, conforming to ANSI B16.1 standards. The strainer is equipped with 304 stainless steel perforated screens and a cast iron flanged retainer cap, which includes a gasket and is tapped for a closure plug. A drain/blowoff connection is also provided with a closure plug. This strainer has a maximum operating pressure of 200 psi (13.8 bar) for water and steam service at temperatures up to 210°F (99°C), and 125 psi (8.6 bar) at 353°F (178°C) for water service. The standard screen perforations vary by size, with options for wire mesh liners and different perforation sizes available. The product is suitable for applications requiring reliable filtration and is tested and certified by NSF International.

Datasheet Summary
Powered by GS/AI

The Watts Series 77F-DI-125 Cast Iron Flanged End Wye-Pattern Strainer is designed for commercial and institutional applications. It features a lead-free cast iron body with Class 125 flanged connections, conforming to ANSI B16.1 standards. The strainer is equipped with 304 stainless steel perforated screens and a cast iron flanged retainer cap, which includes a gasket and is tapped for a closure plug. A drain/blowoff connection is also provided with a closure plug. This strainer has a maximum operating pressure of 200 psi (13.8 bar) for water and steam service at temperatures up to 210°F (99°C), and 125 psi (8.6 bar) at 353°F (178°C) for water service. The standard screen perforations vary by size, with options for wire mesh liners and different perforation sizes available. The product is suitable for applications requiring reliable filtration and is tested and certified by NSF International.

Suppliers

Company
Product
Description
Supplier Links
Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers - 0825207 - Watts
North Andover, MA, USA
Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers
0825207
Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers 0825207
Series 77F-DI-125 Cast Iron, Flanged, Wye-Pattern Strainers feature a wye-pattern, Class B cast iron body with Class 125 flanged connections, cast iron blow-down plug, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket and iron blow-down plug. Maximum Pressure (non-shock): 200psi (13.8 bar) @ 210°F (99°C) WOG, 125psi (8.6 bar) @ 353°F (178°C) WSP. 14 and 16 in. rated at 150psi (10.3 bar) @ 150°F; (66°C).

Series 77F-DI-125 Cast Iron, Flanged, Wye-Pattern Strainers feature a wye-pattern, Class B cast iron body with Class 125 flanged connections, cast iron blow-down plug, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket and iron blow-down plug. Maximum Pressure (non-shock): 200psi (13.8 bar) @ 210°F (99°C) WOG, 125psi (8.6 bar) @ 353°F (178°C) WSP. 14 and 16 in. rated at 150psi (10.3 bar) @ 150°F; (66°C).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0825207
Product Name Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Water
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Automatic Scraper-Strainer - ACRS-OF-12-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
4 in. Size Male Ball x Square Hole Strainer (Type B)|Master File - SLB-MSHS400 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Width / Diameter 4 inch (102 mm)
View Details
Pump Strainers & Filters - 4992745 - RS Components, Ltd.
Specs
Pressure Rating 580 psi (408 m H2O)
Pipe Connection Threaded; 1 in bsp
Materials Stainless steel
View Details