Series 77F-BI Bronze, Flanged, Wye-Pattern Strainers are used in liquid and steam applications. They feature a wye-pattern, Class 150 bronze body, stainless steel screen and blow-down plug. Series 77F-BI can be installed in horizontal or vertical pipe with the blow-down connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 225psi (15 bar) @ 150°F (66°C) WOG; 150psi (10.3 bar) @ 406°F (208°C) WSP.
| Watts | |
|---|---|
| Product Category | Strainers |
| Product Number | 0823052 |
| Product Name | Bronze, Flanged, Wye-Pattern Strainers |
| Strainer Style | Strainer Assembly |
| Strainer Type | Y-strainers |
| Applications | General Purpose; Water |
| Media | Liquid; Steam |