Watts Bronze, Flanged, Wye-Pattern Strainers 0823051

Description
Series 77F-BI Bronze, Flanged, Wye-Pattern Strainers are used in liquid and steam applications. They feature a wye-pattern, Class 150 bronze body, stainless steel screen and blow-down plug. Series 77F-BI can be installed in horizontal or vertical pipe with the blow-down connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 225psi (15 bar) @ 150°F (66°C) WOG; 150psi (10.3 bar) @ 406°F (208°C) WSP.
Datasheet
Description
Series 77F-BI Bronze, Flanged, Wye-Pattern Strainers are used in liquid and steam applications. They feature a wye-pattern, Class 150 bronze body, stainless steel screen and blow-down plug. Series 77F-BI can be installed in horizontal or vertical pipe with the blow-down connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 225psi (15 bar) @ 150°F (66°C) WOG; 150psi (10.3 bar) @ 406°F (208°C) WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bronze, Flanged, Wye-Pattern Strainers - 0823051 - Watts
North Andover, MA, USA
Bronze, Flanged, Wye-Pattern Strainers
0823051
Bronze, Flanged, Wye-Pattern Strainers 0823051
Series 77F-BI Bronze, Flanged, Wye-Pattern Strainers are used in liquid and steam applications. They feature a wye-pattern, Class 150 bronze body, stainless steel screen and blow-down plug. Series 77F-BI can be installed in horizontal or vertical pipe with the blow-down connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 225psi (15 bar) @ 150°F (66°C) WOG; 150psi (10.3 bar) @ 406°F (208°C) WSP.

Series 77F-BI Bronze, Flanged, Wye-Pattern Strainers are used in liquid and steam applications. They feature a wye-pattern, Class 150 bronze body, stainless steel screen and blow-down plug. Series 77F-BI can be installed in horizontal or vertical pipe with the blow-down connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 225psi (15 bar) @ 150°F (66°C) WOG; 150psi (10.3 bar) @ 406°F (208°C) WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0823051
Product Name Bronze, Flanged, Wye-Pattern Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Water
Media Liquid; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Scraper-Strainer - ACRS-OF-08-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Pump Strainers & Filters - 4582219 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1 in bsp
Materials Bronze; Bronze
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details