Watts Ductile Iron, Class 250 Flanged End, Wye-Pattern Strainers 0823039

Description
Series 77F-DI-250 Ductile Iron, Flanged, Wye-Pattern Strainers feature a wye-pattern, ductile iron body with Class 250 flanged connections, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket, and iron blow-down plug. Maximum Pressure (non-shock): 500psi (34.5 bar) @ 150°F (66°C) WOG, 250psi (17.2 bar) @ 406°F (208°C) WSP.
Description
Series 77F-DI-250 Ductile Iron, Flanged, Wye-Pattern Strainers feature a wye-pattern, ductile iron body with Class 250 flanged connections, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket, and iron blow-down plug. Maximum Pressure (non-shock): 500psi (34.5 bar) @ 150°F (66°C) WOG, 250psi (17.2 bar) @ 406°F (208°C) WSP.

Suppliers

Company
Product
Description
Supplier Links
Ductile Iron, Class 250 Flanged End, Wye-Pattern Strainers - 0823039 - Watts
North Andover, MA, USA
Ductile Iron, Class 250 Flanged End, Wye-Pattern Strainers
0823039
Ductile Iron, Class 250 Flanged End, Wye-Pattern Strainers 0823039
Series 77F-DI-250 Ductile Iron, Flanged, Wye-Pattern Strainers feature a wye-pattern, ductile iron body with Class 250 flanged connections, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket, and iron blow-down plug. Maximum Pressure (non-shock): 500psi (34.5 bar) @ 150°F (66°C) WOG, 250psi (17.2 bar) @ 406°F (208°C) WSP.

Series 77F-DI-250 Ductile Iron, Flanged, Wye-Pattern Strainers feature a wye-pattern, ductile iron body with Class 250 flanged connections, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket, and iron blow-down plug. Maximum Pressure (non-shock): 500psi (34.5 bar) @ 150°F (66°C) WOG, 250psi (17.2 bar) @ 406°F (208°C) WSP.

Supplier's Site

Technical Specifications

  Watts
Product Category Strainers
Product Number 0823039
Product Name Ductile Iron, Class 250 Flanged End, Wye-Pattern Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Water
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Scraper-Strainer - ACRS-OF-42-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Osprey™ 74.00 Inch (in) Diameter (A) Gravity Strainer - 17 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Pump Strainers & Filters - 4582180 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1 in bsp
Materials Bronze; Bronze
View Details