Watts Steel, Flanged, Wye-Pattern Strainers 0823016

Description
Series 77F-CSI Steel, Flanged, Wye-Pattern Strainers feature a wye-pattern, cast steel body with flanged connections, stainless steel screen, cast steel retainer cap with PTFE gasket and blow-down connection. Series 77F-CSI has a machined seat that allows the seat to be self-aligning and assures a perfect fit. The strainer may be installed in horizontal or vertical pipe with the blow-down connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 285psi (19.6 bar) @ 100°F (38°C) WOG, 150psi (10.3 bar) @ 400°F (204°C) WSP.
Datasheet
Description
Series 77F-CSI Steel, Flanged, Wye-Pattern Strainers feature a wye-pattern, cast steel body with flanged connections, stainless steel screen, cast steel retainer cap with PTFE gasket and blow-down connection. Series 77F-CSI has a machined seat that allows the seat to be self-aligning and assures a perfect fit. The strainer may be installed in horizontal or vertical pipe with the blow-down connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 285psi (19.6 bar) @ 100°F (38°C) WOG, 150psi (10.3 bar) @ 400°F (204°C) WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel, Flanged, Wye-Pattern Strainers - 0823016 - Watts
North Andover, MA, USA
Steel, Flanged, Wye-Pattern Strainers
0823016
Steel, Flanged, Wye-Pattern Strainers 0823016
Series 77F-CSI Steel, Flanged, Wye-Pattern Strainers feature a wye-pattern, cast steel body with flanged connections, stainless steel screen, cast steel retainer cap with PTFE gasket and blow-down connection. Series 77F-CSI has a machined seat that allows the seat to be self-aligning and assures a perfect fit. The strainer may be installed in horizontal or vertical pipe with the blow-down connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 285psi (19.6 bar) @ 100°F (38°C) WOG, 150psi (10.3 bar) @ 400°F (204°C) WSP.

Series 77F-CSI Steel, Flanged, Wye-Pattern Strainers feature a wye-pattern, cast steel body with flanged connections, stainless steel screen, cast steel retainer cap with PTFE gasket and blow-down connection. Series 77F-CSI has a machined seat that allows the seat to be self-aligning and assures a perfect fit. The strainer may be installed in horizontal or vertical pipe with the blow-down connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 285psi (19.6 bar) @ 100°F (38°C) WOG, 150psi (10.3 bar) @ 400°F (204°C) WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0823016
Product Name Steel, Flanged, Wye-Pattern Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Water
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Automatic Scraper-Strainer - ACRS-OF-20-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
12 in. Size Male Ball x Round Hole Strainer (Type B)|Master File - SLB-MRHS1200 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Width / Diameter 12 inch (305 mm)
View Details
Pump Strainers & Filters - 4582146 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 3/4 in bsp
Materials Bronze; Bronze
View Details