Watts Steel Epoxy-Coated UL/FM Fire Service Strainers 0691005

Description
Series 7001, 7002 UL/FM Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged or grooved connections. Series 7001, 7002 strainers are UL listed and FM approved. Maximum Working Pressure: 175psi (12 bar).
Datasheet
Description
Series 7001, 7002 UL/FM Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged or grooved connections. Series 7001, 7002 strainers are UL listed and FM approved. Maximum Working Pressure: 175psi (12 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Epoxy-Coated UL/FM Fire Service Strainers - 0691005 - Watts
North Andover, MA, USA
Steel Epoxy-Coated UL/FM Fire Service Strainers
0691005
Steel Epoxy-Coated UL/FM Fire Service Strainers 0691005
Series 7001, 7002 UL/FM Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged or grooved connections. Series 7001, 7002 strainers are UL listed and FM approved. Maximum Working Pressure: 175psi (12 bar).

Series 7001, 7002 UL/FM Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged or grooved connections. Series 7001, 7002 strainers are UL listed and FM approved. Maximum Working Pressure: 175psi (12 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0691005
Product Name Steel Epoxy-Coated UL/FM Fire Service Strainers
Strainer Style Strainer Assembly
Strainer Type TeeType
Applications Fire Service Strainer
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
1 1/2 in. Size Round Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - RHS150 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.3700 inches (9.4 mm)
Pipe Connection Threaded
View Details
Pump Strainers & Filters - 4582124 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Bronze; Bronze
View Details