Watts Single Chamber - Reduced Port 0690187

Description
Models 605GD (Globe) and 605AD (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot control system. The reduced port design offers improved low-flow performance and cavitation resistance.
Datasheet
Description
Models 605GD (Globe) and 605AD (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot control system. The reduced port design offers improved low-flow performance and cavitation resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Chamber - Reduced Port - 0690187 - Watts
North Andover, MA, USA
Single Chamber - Reduced Port
0690187
Single Chamber - Reduced Port 0690187
Models 605GD (Globe) and 605AD (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot control system. The reduced port design offers improved low-flow performance and cavitation resistance.

Models 605GD (Globe) and 605AD (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot control system. The reduced port design offers improved low-flow performance and cavitation resistance.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 0690187
Product Name Single Chamber - Reduced Port
Valve Size 3.00 to 24.00 inch (76.20 to 609.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008870-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
VALVES - BP-100-SS-T-F-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details