Series A777SI Bronze Wye Strainers feature a machined seat in the body and tapered seat in the cap for accurate screen alignment. All sizes are provided with tapped retainer cap and closure plug. The Series A777SI's screen has a special flared opening on the upstream end to provide unrestricted flow through the strainer. Screens on all sizes are 20 mesh perforated stainless steel. Keeping pipelines clean prevents serious problems. Maximum Working Pressure: 400psi (27.6 bar) WOG @ 210°F (99°C); 125psi (8.6 bar) WSP @ 353°F (178°C).
| Watts | |
|---|---|
| Product Category | Strainers |
| Product Number | 0380004 |
| Product Name | Bronze Wye Strainers |
| Strainer Style | Strainer Assembly |
| Strainer Type | Y-strainers |
| Applications | General Purpose; Water |