Watts Lead Free Wall Mount Bar Faucet 9 In Swivel Gooseneck Spout 0239887

Description
This lead free wall mount workboard/bar sink faucet is designed for high use sinks. It consists of chrome plated lead free brass faucet with 4 inch on-center, quarter turn stems, 9 inch gooseneck spout, quarter turn compression valve and heavy duty lever handles.
Description
This lead free wall mount workboard/bar sink faucet is designed for high use sinks. It consists of chrome plated lead free brass faucet with 4 inch on-center, quarter turn stems, 9 inch gooseneck spout, quarter turn compression valve and heavy duty lever handles.

Suppliers

Company
Product
Description
Supplier Links
Lead Free Wall Mount Bar Faucet 9 In Swivel Gooseneck Spout - 0239887 - Watts
North Andover, MA, USA
Lead Free Wall Mount Bar Faucet 9 In Swivel Gooseneck Spout
0239887
Lead Free Wall Mount Bar Faucet 9 In Swivel Gooseneck Spout 0239887
This lead free wall mount workboard/bar sink faucet is designed for high use sinks. It consists of chrome plated lead free brass faucet with 4 inch on-center, quarter turn stems, 9 inch gooseneck spout, quarter turn compression valve and heavy duty lever handles.

This lead free wall mount workboard/bar sink faucet is designed for high use sinks. It consists of chrome plated lead free brass faucet with 4 inch on-center, quarter turn stems, 9 inch gooseneck spout, quarter turn compression valve and heavy duty lever handles.

Supplier's Site

Technical Specifications

  Watts
Product Category Sink Faucets
Product Number 0239887
Product Name Lead Free Wall Mount Bar Faucet 9 In Swivel Gooseneck Spout
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 FG TD - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
LavSafe™ Thermostatic Gooseneck Faucet - Series G1070 - Watts
Specs
Applications Commercial
Certifications and Standards LavSafe is listed to ASSE 1070, IAPMO cUPC, and NSF 61 Section 9 Annex G
Maximum Temperature 194 F (90 C)
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details