Watts Lead Free* Wye-Pattern Lead Free* Bronze Strainers 0123125

Description
Series LF777, LFS777 Wye-Pattern Lead Free* cast copper silicon alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a solid retainer cap with gasket. The LF777 and LFS777 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet
Description
Series LF777, LFS777 Wye-Pattern Lead Free* cast copper silicon alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a solid retainer cap with gasket. The LF777 and LFS777 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Wye-Pattern Lead Free* Bronze Strainers - 0123125 - Watts
North Andover, MA, USA
Lead Free* Wye-Pattern Lead Free* Bronze Strainers
0123125
Lead Free* Wye-Pattern Lead Free* Bronze Strainers 0123125
Series LF777, LFS777 Wye-Pattern Lead Free* cast copper silicon alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a solid retainer cap with gasket. The LF777 and LFS777 features Lead Free* construction to comply with Lead Free* installation requirements.

Series LF777, LFS777 Wye-Pattern Lead Free* cast copper silicon alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a solid retainer cap with gasket. The LF777 and LFS777 features Lead Free* construction to comply with Lead Free* installation requirements.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0123125
Product Name Lead Free* Wye-Pattern Lead Free* Bronze Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Water
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Automatic Scraper-Strainer - ACRS-OF-30-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
1 1/2 in. Size Square Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - SHS150 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 1 inches (25.4 mm)
Pipe Connection Threaded
View Details
Pump Strainers & Filters - 4580140 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 3/8 in bsp
Materials Bronze; Bronze
View Details