The Watts Lead Free* Wye-Pattern Bronze Strainers, specifically the LF777S and LFS777S models, are designed to safeguard piping systems from contaminants such as dirt and rust. These strainers are constructed from a lead-free cast copper silicon alloy, ensuring compliance with lead-free installation standards. The LF777S model features threaded connections, while the LFS777S model is equipped with solder connections, available in sizes ranging from 1/2" to 4". The strainers are rated for a maximum working pressure of 400 psi (27.6 bar) for sizes 1/2" to 3" at 210°F (99°C) and 300 psi (20.7 bar) for size 4" at the same temperature. They also include a retainer cap that is tapped for a closure plug. The standard screen material is 304 stainless steel, with varying mesh sizes depending on the strainer size. These features make the strainers suitable for both liquid and steam service applications.
Series LF777S, LFS777S Wye-Pattern Lead Free* Bronze Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a retainer cap tapped for closure plug. The LF777S and LFS777S feature Lead Free* construction to comply with Lead Free* installation requirements.
| Watts | |
|---|---|
| Product Category | Strainers |
| Product Number | 0123085 |
| Product Name | Lead Free* Wye-Pattern Bronze Strainers |
| Strainer Style | Strainer Assembly |
| Strainer Type | Y-strainers |
| Applications | General Purpose; Water |