Watts Paddle-Type Flow Switches 00067101

Description
Series FS-204-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial applications. The flow switches are designed to act as automatic control or safety devices for liquid flow. The FS-204-W's enclosure is NEMA 4 for wet locations. Maximum Pressure: 160psi (11 bar).
Datasheet
Description
Series FS-204-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial applications. The flow switches are designed to act as automatic control or safety devices for liquid flow. The FS-204-W's enclosure is NEMA 4 for wet locations. Maximum Pressure: 160psi (11 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Paddle-Type Flow Switches - 00067101 - Watts
North Andover, MA, USA
Paddle-Type Flow Switches
00067101
Paddle-Type Flow Switches 00067101
Series FS-204-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial applications. The flow switches are designed to act as automatic control or safety devices for liquid flow. The FS-204-W's enclosure is NEMA 4 for wet locations. Maximum Pressure: 160psi (11 bar).

Series FS-204-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial applications. The flow switches are designed to act as automatic control or safety devices for liquid flow. The FS-204-W's enclosure is NEMA 4 for wet locations. Maximum Pressure: 160psi (11 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Liquid Flow Meters
Product Number 00067101
Product Name Paddle-Type Flow Switches
Meter Technology Paddlewheel
Approvals Underwriters Laboratory; Canadian Standards Association
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Flow Meters - Economical, No Maintenance Gas and Liquid Measurement Solution, WCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 6.00 inch (25.4 to 152 mm)
View Details
Flow monitor - SI5010 - ifm efector inc.
ifm efector inc.
Specs
Approvals ce, cul, iolink
Operating Temperature -13 to 176 F (-25 to 80 C)
Process Media Type Liquid; Gas
View Details
5 suppliers
Liquid Flow Meters - Milli_5 - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details