The WCIY Y-Strainer is used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
| Watson McDaniel Company | |
|---|---|
| Product Category | Strainers |
| Product Number | WCIY-12-020S250 |
| Product Name | Cast Iron Y-Type Strainer |
| Strainer Style | Strainer Assembly |
| Strainer Type | Y-strainers |
| Applications | General Purpose |
| Media | Liquid; Steam |
| Pipe Size | 0.5000 inch (12.7 mm) |