Watson McDaniel Company Electric Condensate Pump W4158J

Description
Condensate return systems on low pressure steam applications where the condensate temperatures do not exceed 190ºF. As condensate flows into the receiver tank of the pump package from the steam system, the tank fills with water. The float on the switch assembly then rises, where it energizes the motor on the pump. Once started, the pump will continue to run until the water level drops below the bottom position of the float switch. There it will de-energize the motor to shut the pump off. This cycle repeats as condensate continues to fill the receiver tank.
Datasheet
Description
Condensate return systems on low pressure steam applications where the condensate temperatures do not exceed 190ºF. As condensate flows into the receiver tank of the pump package from the steam system, the tank fills with water. The float on the switch assembly then rises, where it energizes the motor on the pump. Once started, the pump will continue to run until the water level drops below the bottom position of the float switch. There it will de-energize the motor to shut the pump off. This cycle repeats as condensate continues to fill the receiver tank.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Electric Condensate Pump
W4158J
Electric Condensate Pump W4158J
Condensate return systems on low pressure steam applications where the condensate temperatures do not exceed 190ºF. As condensate flows into the receiver tank of the pump package from the steam system, the tank fills with water. The float on the switch assembly then rises, where it energizes the motor on the pump. Once started, the pump will continue to run until the water level drops below the bottom position of the float switch. There it will de-energize the motor to shut the pump off. This cycle repeats as condensate continues to fill the receiver tank.

Condensate return systems on low pressure steam applications where the condensate temperatures do not exceed 190ºF. As condensate flows into the receiver tank of the pump package from the steam system, the tank fills with water. The float on the switch assembly then rises, where it energizes the motor on the pump. Once started, the pump will continue to run until the water level drops below the bottom position of the float switch. There it will de-energize the motor to shut the pump off. This cycle repeats as condensate continues to fill the receiver tank.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Liquid Handling Pumps
Product Number W4158J
Product Name Electric Condensate Pump
Pump Type Centrifugal Pump; Condensate Pump
Discharge Pressure 50.0 psi (35.15 m of Water)
Liquid Flow 12.000 GPM (45.45 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 190 F (88 C)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cast Iron Pumps - GC Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1800.0 to 3000.0 psi (1266 to 2109 m of Water)
Liquid Flow 1.000 to 11.000 GPM (3.79 to 41.67 L/min)
View Details