Watson McDaniel Company Electric Condensate Pump W4154J

Description
Condensate return systems on low pressure steam applications where the condensate temperatures do not exceed 190ºF. As condensate flows into the receiver tank of the pump package from the steam system, the tank fills with water. The float on the switch assembly then rises, where it energizes the motor on the pump. Once started, the pump will continue to run until the water level drops below the bottom position of the float switch. There it will de-energize the motor to shut the pump off. This cycle repeats as condensate continues to fill the receiver tank.
Datasheet
Description
Condensate return systems on low pressure steam applications where the condensate temperatures do not exceed 190ºF. As condensate flows into the receiver tank of the pump package from the steam system, the tank fills with water. The float on the switch assembly then rises, where it energizes the motor on the pump. Once started, the pump will continue to run until the water level drops below the bottom position of the float switch. There it will de-energize the motor to shut the pump off. This cycle repeats as condensate continues to fill the receiver tank.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Electric Condensate Pump
W4154J
Electric Condensate Pump W4154J
Condensate return systems on low pressure steam applications where the condensate temperatures do not exceed 190ºF. As condensate flows into the receiver tank of the pump package from the steam system, the tank fills with water. The float on the switch assembly then rises, where it energizes the motor on the pump. Once started, the pump will continue to run until the water level drops below the bottom position of the float switch. There it will de-energize the motor to shut the pump off. This cycle repeats as condensate continues to fill the receiver tank.

Condensate return systems on low pressure steam applications where the condensate temperatures do not exceed 190ºF. As condensate flows into the receiver tank of the pump package from the steam system, the tank fills with water. The float on the switch assembly then rises, where it energizes the motor on the pump. Once started, the pump will continue to run until the water level drops below the bottom position of the float switch. There it will de-energize the motor to shut the pump off. This cycle repeats as condensate continues to fill the receiver tank.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Liquid Handling Pumps
Product Number W4154J
Product Name Electric Condensate Pump
Pump Type Centrifugal Pump; Condensate Pump
Discharge Pressure 50.0 psi (35.15 m of Water)
Liquid Flow 6.000 GPM (22.73 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 190 F (88 C)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.5 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 5.00 HP
View Details