Watson McDaniel Company Pressure Motive Pump PMPLS

Description
The Model PMPLS pressure motive pumps are low profile. These tanks are often required when draining condensate from process equipment that is positioned close to the ground which limits the filling head of the pump. Pump body & cover are manufactured from carbon steel and are ASME “UM” code stamped.
Datasheet
Description
The Model PMPLS pressure motive pumps are low profile. These tanks are often required when draining condensate from process equipment that is positioned close to the ground which limits the filling head of the pump. Pump body & cover are manufactured from carbon steel and are ASME “UM” code stamped.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Pressure Motive Pump
PMPLS
Pressure Motive Pump PMPLS
The Model PMPLS pressure motive pumps are low profile. These tanks are often required when draining condensate from process equipment that is positioned close to the ground which limits the filling head of the pump. Pump body & cover are manufactured from carbon steel and are ASME “UM” code stamped.

The Model PMPLS pressure motive pumps are low profile. These tanks are often required when draining condensate from process equipment that is positioned close to the ground which limits the filling head of the pump. Pump body & cover are manufactured from carbon steel and are ASME “UM” code stamped.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Liquid Handling Pumps
Product Number PMPLS
Product Name Pressure Motive Pump
Pump Type Condensate Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100736 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details
GHS2 1/2RM9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.500 inch (63.5 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details