Watson McDaniel Company Pressure Motive Pump 3" x 2" PMPF

Description
The PMPF pressure motive pump body & cover are manufactured from carbon steel. These tanks are fabricated with 1/8” corrosion allowance and receive the ASME “UM” code stamp. This pump is typically used when liquids must be moved to higher elevation, higher pressure or extended distances.
Datasheet
Description
The PMPF pressure motive pump body & cover are manufactured from carbon steel. These tanks are fabricated with 1/8” corrosion allowance and receive the ASME “UM” code stamp. This pump is typically used when liquids must be moved to higher elevation, higher pressure or extended distances.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Pressure Motive Pump
3" x 2" PMPF
Pressure Motive Pump 3" x 2" PMPF
The PMPF pressure motive pump body & cover are manufactured from carbon steel. These tanks are fabricated with 1/8” corrosion allowance and receive the ASME “UM” code stamp. This pump is typically used when liquids must be moved to higher elevation, higher pressure or extended distances.

The PMPF pressure motive pump body & cover are manufactured from carbon steel. These tanks are fabricated with 1/8” corrosion allowance and receive the ASME “UM” code stamp. This pump is typically used when liquids must be moved to higher elevation, higher pressure or extended distances.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Liquid Handling Pumps
Product Number 3" x 2" PMPF
Product Name Pressure Motive Pump
Pump Type Condensate Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature 388 F (198 C)
Unlock Full Specs
to access all available technical data

Similar Products

6504A31-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Water Pumps - 1253448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 110 v
Media Water Pump
View Details