The B Series Pressure Regulating Valves are used for reducing pressure in air and water systems. These regulators are commonly found in industrial plants, apartment buildings, water supply systems, schools, and underground water distribution systems.
| Watson McDaniel Company | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 3" B Series 20-70 |
| Product Name | Pressure Regulating Valve |
| Primary Material | Cast Iron |
| Media | Water; Gas; Other Liquids and Gases; Air |
| Valve Size | 3.00 inch (76.20 mm) |