Watson McDaniel Company Stainless Steel Check Valve 3/4" WCV-13

Description
The model WSSCV is an all stainless steel in-line check valve for steam, gas, or liquid service. It provides tight shut-off, minimizes water hammer and also stops recycling of pumps by preventing back flow of liquid. Used in the petrochemical, pulp and paper, textile and the food & beverage industry. The WSSCV all stainless steel check valves will operate much longer and are less problematic than bronze or cast iron check valves.
Datasheet
Description
The model WSSCV is an all stainless steel in-line check valve for steam, gas, or liquid service. It provides tight shut-off, minimizes water hammer and also stops recycling of pumps by preventing back flow of liquid. Used in the petrochemical, pulp and paper, textile and the food & beverage industry. The WSSCV all stainless steel check valves will operate much longer and are less problematic than bronze or cast iron check valves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Stainless Steel Check Valve
3/4" WCV-13
Stainless Steel Check Valve 3/4" WCV-13
The model WSSCV is an all stainless steel in-line check valve for steam, gas, or liquid service. It provides tight shut-off, minimizes water hammer and also stops recycling of pumps by preventing back flow of liquid. Used in the petrochemical, pulp and paper, textile and the food & beverage industry. The WSSCV all stainless steel check valves will operate much longer and are less problematic than bronze or cast iron check valves.

The model WSSCV is an all stainless steel in-line check valve for steam, gas, or liquid service. It provides tight shut-off, minimizes water hammer and also stops recycling of pumps by preventing back flow of liquid. Used in the petrochemical, pulp and paper, textile and the food & beverage industry. The WSSCV all stainless steel check valves will operate much longer and are less problematic than bronze or cast iron check valves.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 3/4" WCV-13
Product Name Stainless Steel Check Valve
Valve Type Check; Poppet; Disc Check Valve
Primary Material Stainless Steel
Media Water; Gas; Steam; Liquids
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PP-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details