Watson McDaniel Company Inverted Bucket Steam Trap 3/4" IB-1034-125

Description
The IB Series inverted bucket traps are available in several sizes and capacity ranges. Inverted bucket traps can handle superheated steam when a check valve is used. The smaller traps are primarily used in drip and tracer applications. These traps are also used on unit heaters, laundry equipment, and other process equipment where slow start-up due to poor air handling capability can be tolerated. Larger sizes are used on process equipment; however, since bucket traps have limited air handling capability, F&T traps are the preferred choice. When there is condensate in the system, the inverted bucket inside the steam trap sits on the bottom of the trap due to its inherent weight. This allows condensate to enter the trap and to be discharged through the seat orifice located at the top. When steam enters the trap, the bucket floats to the surface and closes off the discharge valve containing the steam in the system. Eventually steam is bled off through a small hole in the top of the bucket causing the bucket to sink which repeats the cycle.
Datasheet
Description
The IB Series inverted bucket traps are available in several sizes and capacity ranges. Inverted bucket traps can handle superheated steam when a check valve is used. The smaller traps are primarily used in drip and tracer applications. These traps are also used on unit heaters, laundry equipment, and other process equipment where slow start-up due to poor air handling capability can be tolerated. Larger sizes are used on process equipment; however, since bucket traps have limited air handling capability, F&T traps are the preferred choice. When there is condensate in the system, the inverted bucket inside the steam trap sits on the bottom of the trap due to its inherent weight. This allows condensate to enter the trap and to be discharged through the seat orifice located at the top. When steam enters the trap, the bucket floats to the surface and closes off the discharge valve containing the steam in the system. Eventually steam is bled off through a small hole in the top of the bucket causing the bucket to sink which repeats the cycle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Inverted Bucket Steam Trap
3/4" IB-1034-125
Inverted Bucket Steam Trap 3/4" IB-1034-125
The IB Series inverted bucket traps are available in several sizes and capacity ranges. Inverted bucket traps can handle superheated steam when a check valve is used. The smaller traps are primarily used in drip and tracer applications. These traps are also used on unit heaters, laundry equipment, and other process equipment where slow start-up due to poor air handling capability can be tolerated. Larger sizes are used on process equipment; however, since bucket traps have limited air handling capability, F&T traps are the preferred choice. When there is condensate in the system, the inverted bucket inside the steam trap sits on the bottom of the trap due to its inherent weight. This allows condensate to enter the trap and to be discharged through the seat orifice located at the top. When steam enters the trap, the bucket floats to the surface and closes off the discharge valve containing the steam in the system. Eventually steam is bled off through a small hole in the top of the bucket causing the bucket to sink which repeats the cycle.

The IB Series inverted bucket traps are available in several sizes and capacity ranges. Inverted bucket traps can handle superheated steam when a check valve is used. The smaller traps are primarily used in drip and tracer applications. These traps are also used on unit heaters, laundry equipment, and other process equipment where slow start-up due to poor air handling capability can be tolerated. Larger sizes are used on process equipment; however, since bucket traps have limited air handling capability, F&T traps are the preferred choice. When there is condensate in the system, the inverted bucket inside the steam trap sits on the bottom of the trap due to its inherent weight. This allows condensate to enter the trap and to be discharged through the seat orifice located at the top. When steam enters the trap, the bucket floats to the surface and closes off the discharge valve containing the steam in the system. Eventually steam is bled off through a small hole in the top of the bucket causing the bucket to sink which repeats the cycle.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 3/4" IB-1034-125
Product Name Inverted Bucket Steam Trap
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 125 psi (87.97 m H2O)
Operating Temperature 450 F (232 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 145 psi (102 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details
300 Series Inverted Bucket Steam Trap - Model 314 - Armstrong International
Specs
Steam Trap Type Bucket
Material SteelForged
Operating Pressure 650 psi (457 m H2O)
View Details
Carbon Steel Balanced Pressure Thermostatic Steam Trap - BPC32Y - Spirax-Sarco
Specs
Steam Trap Type BalancedPressure
Material Steel - High Carbon
Operating Pressure 725 psi (510 m H2O)
View Details