The “O” Series Pressure Regulating Valves are used for reducing pressure in steam, air, and water systems. Commonly used in heating and other process applications.
| Watson McDaniel Company | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 3/4" HC O-Series 0-75 |
| Product Name | Pressure Regulating Valve |
| Valve Type | Metal Seated |
| Primary Material | Cast Iron |
| Media | Water (optional feature); Steam (optional feature); Other Liquids; Air (optional feature) |
| Valve Size | 0.75 inch (19.05 mm) |