Watson McDaniel Company Temperature Regulating Valve 3/4" 153 Series 40-100

Description
The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3°F. 175/153 Self-Operating Temperature Regulators are actuated by a hermetically-sealed bellows, capillary tube and bulb assembly. The bulb is inserted in the fluid at the point where temperature control is needed. As temperature rises around the bulb, the volatile liquid gas inside the bulb, capillary and bellows expands and transmits a force moving the valve stem downward. Conversely, when the temperature at the bulb decreases, the liquid (or gas) contracts, allowing the regulating spring to compress the bellows and move the valve stem upwards. The regulator can easily be adjusted to any point within its temperature range by simply rotating the adjustment control device.
Datasheet
Description
The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3°F. 175/153 Self-Operating Temperature Regulators are actuated by a hermetically-sealed bellows, capillary tube and bulb assembly. The bulb is inserted in the fluid at the point where temperature control is needed. As temperature rises around the bulb, the volatile liquid gas inside the bulb, capillary and bellows expands and transmits a force moving the valve stem downward. Conversely, when the temperature at the bulb decreases, the liquid (or gas) contracts, allowing the regulating spring to compress the bellows and move the valve stem upwards. The regulator can easily be adjusted to any point within its temperature range by simply rotating the adjustment control device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Temperature Regulating Valve
3/4" 153 Series 40-100
Temperature Regulating Valve 3/4" 153 Series 40-100
The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3°F. 175/153 Self-Operating Temperature Regulators are actuated by a hermetically-sealed bellows, capillary tube and bulb assembly. The bulb is inserted in the fluid at the point where temperature control is needed. As temperature rises around the bulb, the volatile liquid gas inside the bulb, capillary and bellows expands and transmits a force moving the valve stem downward. Conversely, when the temperature at the bulb decreases, the liquid (or gas) contracts, allowing the regulating spring to compress the bellows and move the valve stem upwards. The regulator can easily be adjusted to any point within its temperature range by simply rotating the adjustment control device.

The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3°F. 175/153 Self-Operating Temperature Regulators are actuated by a hermetically-sealed bellows, capillary tube and bulb assembly. The bulb is inserted in the fluid at the point where temperature control is needed. As temperature rises around the bulb, the volatile liquid gas inside the bulb, capillary and bellows expands and transmits a force moving the valve stem downward. Conversely, when the temperature at the bulb decreases, the liquid (or gas) contracts, allowing the regulating spring to compress the bellows and move the valve stem upwards. The regulator can easily be adjusted to any point within its temperature range by simply rotating the adjustment control device.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 3/4" 153 Series 40-100
Product Name Temperature Regulating Valve
Valve Type Metal Seated
Primary Material Brass / Bronze
Media Water; Other Liquids
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Swing Check Valves Flanged - 1205030 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details