Watson McDaniel Company Pressure Motive Pump 2" x 1" PMPF

Description
The PMPF pressure motive pump body & cover are manufactured from carbon steel. These tanks are fabricated with 1/8” corrosion allowance and receive the ASME “UM” code stamp. This pump is typically used when liquids must be moved to higher elevation, higher pressure or extended distances.
Datasheet
Description
The PMPF pressure motive pump body & cover are manufactured from carbon steel. These tanks are fabricated with 1/8” corrosion allowance and receive the ASME “UM” code stamp. This pump is typically used when liquids must be moved to higher elevation, higher pressure or extended distances.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Pressure Motive Pump
2" x 1" PMPF
Pressure Motive Pump 2" x 1" PMPF
The PMPF pressure motive pump body & cover are manufactured from carbon steel. These tanks are fabricated with 1/8” corrosion allowance and receive the ASME “UM” code stamp. This pump is typically used when liquids must be moved to higher elevation, higher pressure or extended distances.

The PMPF pressure motive pump body & cover are manufactured from carbon steel. These tanks are fabricated with 1/8” corrosion allowance and receive the ASME “UM” code stamp. This pump is typically used when liquids must be moved to higher elevation, higher pressure or extended distances.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Liquid Handling Pumps
Product Number 2" x 1" PMPF
Product Name Pressure Motive Pump
Pump Type Condensate Pump
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 388 F (198 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
W Series Aluminum Pumps - W1200 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3100.0 to 3410.0 psi (2180 to 2397 m of Water)
Media Temperature 199 to 221 F (93 to 105 C)
View Details