Watson McDaniel Company Pressure Motive Pump 2" x 1 1/2" PMPF

Description
The PMPF pressure motive pump body & cover are manufactured from carbon steel. These tanks are fabricated with 1/8” corrosion allowance and receive the ASME “UM” code stamp. This pump is typically used when liquids must be moved to higher elevation, higher pressure or extended distances.
Datasheet
Description
The PMPF pressure motive pump body & cover are manufactured from carbon steel. These tanks are fabricated with 1/8” corrosion allowance and receive the ASME “UM” code stamp. This pump is typically used when liquids must be moved to higher elevation, higher pressure or extended distances.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Pressure Motive Pump
2" x 1 1/2" PMPF
Pressure Motive Pump 2" x 1 1/2" PMPF
The PMPF pressure motive pump body & cover are manufactured from carbon steel. These tanks are fabricated with 1/8” corrosion allowance and receive the ASME “UM” code stamp. This pump is typically used when liquids must be moved to higher elevation, higher pressure or extended distances.

The PMPF pressure motive pump body & cover are manufactured from carbon steel. These tanks are fabricated with 1/8” corrosion allowance and receive the ASME “UM” code stamp. This pump is typically used when liquids must be moved to higher elevation, higher pressure or extended distances.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Liquid Handling Pumps
Product Number 2" x 1 1/2" PMPF
Product Name Pressure Motive Pump
Pump Type Condensate Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 388 F (198 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Power Pack Pump/Motor Combinations - HE (Quiet) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 24 VDC
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details