Watson McDaniel Company Steam Trap Test Valve 2" WSTTV

Description
The WSTTV Steam Trap Test Valve offers simple, immediate, and visible diagnosis of any steam trap. Turning a single handle will instantly provide steam trap operational data. With the WSTTV Steam Trap Test Valve installed downstream of the trap and in the open position, steam trap discharges normally. A quarter-turn of the handle repositions the specially designed ball and diverts the trap discharge through a port on the bottom of the valve. Discharge can then be observed and assessments made regarding the operation of the steam trap.
Datasheet
Description
The WSTTV Steam Trap Test Valve offers simple, immediate, and visible diagnosis of any steam trap. Turning a single handle will instantly provide steam trap operational data. With the WSTTV Steam Trap Test Valve installed downstream of the trap and in the open position, steam trap discharges normally. A quarter-turn of the handle repositions the specially designed ball and diverts the trap discharge through a port on the bottom of the valve. Discharge can then be observed and assessments made regarding the operation of the steam trap.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Steam Trap Test Valve
2" WSTTV
Steam Trap Test Valve 2" WSTTV
The WSTTV Steam Trap Test Valve offers simple, immediate, and visible diagnosis of any steam trap. Turning a single handle will instantly provide steam trap operational data. With the WSTTV Steam Trap Test Valve installed downstream of the trap and in the open position, steam trap discharges normally. A quarter-turn of the handle repositions the specially designed ball and diverts the trap discharge through a port on the bottom of the valve. Discharge can then be observed and assessments made regarding the operation of the steam trap.

The WSTTV Steam Trap Test Valve offers simple, immediate, and visible diagnosis of any steam trap. Turning a single handle will instantly provide steam trap operational data. With the WSTTV Steam Trap Test Valve installed downstream of the trap and in the open position, steam trap discharges normally. A quarter-turn of the handle repositions the specially designed ball and diverts the trap discharge through a port on the bottom of the valve. Discharge can then be observed and assessments made regarding the operation of the steam trap.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 2" WSTTV
Product Name Steam Trap Test Valve
Valve Type Test Valve
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Steam
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
VALVES - BP-025-PVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details